EN
  • EN
  • DE

NE612AN

Part No NE612AN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Double-balanced mixer and oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252087-NE612AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE612AN CAD Model

Description

Product Overview: NE612AN by NXP

The NE612AN is a highly integrated circuit embodying a double-balanced mixer and oscillator, designed and manufactured by NXP Semiconductors. This innovative IC is specifically engineered to address the stringent requirements of communication equipment while providing flexibility and reliability in a compact package.

Key Features

  • High Level Integration: The NE612AN combines a mixer and oscillator in a single chip, significantly simplifying the design of radio frequency (RF) and intermediate frequency (IF) circuitry in communication systems.
  • Low Power Consumption: Optimized for battery-operated devices, the NE612AN operates with minimal power, making it an ideal choice for portable communication equipment.
  • Low Voltage Operation: It functions effectively at a low voltage supply, which is a critical feature for handheld and mobile devices where power efficiency is paramount.
  • Excellent Gain: The device offers a high conversion gain, which helps in reducing the number of amplification stages needed in a receiver design.
  • Wide Frequency Range: It is capable of operating over a broad frequency range, accommodating various applications from HF to VHF.

Applications

The NE612AN is versatile and can be used in a multitude of applications including, but not limited to:

  • Cellular Phones
  • HF and VHF Receivers
  • Amateur Radio Equipment
  • RF Data Links
  • Portable Communication Devices

Package and Quality

Encased in an 8-pin DIL package, the NE612AN is designed for easy integration into various circuit layouts. The robust construction ensures long-term reliability, a hallmark of NXP's commitment to quality.

Conclusion

The NE612AN from NXP stands out as an exemplary solution for designers seeking to create efficient, high-performance communication systems. Its integrated design, low power consumption, and broad operational range make it a go-to choice for a wide array of RF and IF applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess