EN
  • EN
  • DE

NUF3000TSN1

Part No NUF3000TSN1
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082930-NUF3000TSN1
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUF3000TSN1 CAD Model

Description

Introducing the NUF3000TSN1 from NXP Semiconductors

The NUF3000TSN1 is a cutting-edge EMI filter with integrated ESD protection, meticulously designed and produced by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient component is specifically engineered to provide superior signal integrity while safeguarding sensitive electronic circuits from electrostatic discharge and electromagnetic interference, making it an ideal choice for a wide range of high-speed data line applications.

Key Features

  • EMI Filtering: The NUF3000TSN1 offers exceptional EMI suppression capabilities, ensuring that electronic devices operate without interference from unwanted electromagnetic signals.
  • Integrated ESD Protection: With built-in ESD protection, this product can withstand electrostatic discharges, thereby preserving the integrity and longevity of your devices.
  • High-Speed Data Line Compatibility: Designed for high-speed interfaces, this filter supports protocols such as USB 2.0, HDMI, MHL, and MIPI, making it versatile for a multitude of modern digital applications.
  • Compact Footprint: The NUF3000TSN1 comes in a space-saving 10-pin package, which is perfect for portable and space-constrained applications.

Applications

The NUF3000TSN1 is suitable for a variety of applications that require clean signal transmission and robust protection against ESD. It is commonly used in:

  • Smartphones, tablets, and other portable devices
  • High-speed data ports in consumer electronics
  • USB interfaces and peripheral connections
  • Video and audio interfaces, including HDMI and MIPI

Technical Specifications

The NUF3000TSN1 is built to meet the rigorous demands of modern electronics with the following specifications:

  • Operating Voltage Range: 0 to 5.5V
  • ESD Protection: ±15 kV air discharge, ±8 kV contact discharge
  • Cut-off Frequency: Above 800 MHz
  • Package Type: Leadless
  • Operating Temperature Range: -40°C to +85°C

With its robust design and high functionality, the NUF3000TSN1 from NXP Semiconductors is an excellent choice for designers looking to enhance their products with reliable EMI filtering and ESD protection. Whether it's for personal electronics, communication devices, or high-speed data interfaces, this component ensures performance and protection in a compact package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess