EN
  • EN
  • DE

NVP2450H

Part No NVP2450H
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966846-NVP2450H
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVP2450H CAD Model

Description

The NVP2450H is a cutting-edge product from NXP Semiconductors, designed to provide high-performance video processing capabilities. This advanced chip is tailored for use in a variety of applications, including surveillance systems, automotive cameras, drones, and other video-enabled devices that require high-quality image capture and processing.

Key Features:

  • High-Definition Video: The NVP2450H supports high-definition video input and processing, ensuring crisp and clear images for critical applications.
  • Advanced Image Signal Processing (ISP): Equipped with sophisticated ISP capabilities, the NVP2450H delivers superior image quality with features such as noise reduction, dynamic range compression, and color correction.
  • Multi-Camera Support: The chip is capable of handling multiple camera inputs, making it ideal for systems that require simultaneous video feeds from different angles or locations.
  • Low Power Consumption: Designed with energy efficiency in mind, the NVP2450H minimizes power usage, which is crucial for battery-powered devices and applications where power conservation is essential.
  • Robust Connectivity: With a range of connectivity options, the NVP2450H can interface with various peripherals and systems, ensuring versatility in deployment across different platforms.

Applications:

The NVP2450H's robust feature set makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Security and surveillance systems requiring high-resolution video capture and real-time processing.
  • Automotive camera systems for advanced driver assistance systems (ADAS) and other in-vehicle safety and navigation functions.
  • Consumer electronics, such as action cameras and drones, where high-quality video processing is essential for capturing dynamic footage.
  • Industrial and medical imaging systems where precision and clarity are paramount.

With its combination of performance, efficiency, and versatility, the NVP2450H from NXP Semiconductors stands out as a top-tier solution for advanced video processing needs. Manufacturers and designers choosing the NVP2450H can expect to deliver products with exceptional image quality, meeting the demands of today's tech-savvy consumers and professional users alike.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess