EN
  • EN
  • DE

NVT2003DP

Part No NVT2003DP
Manufacturer NXP / Nexperia
Description Bidirectional voltage-level translator for open-drain and push-pull applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232728-NVT2003DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NVT2003DP CAD Model

Description

Introducing the NVT2003DP - Your Bidirectional Voltage-Level Translator

When it comes to seamless data transfer between devices operating at different voltage levels, the NVT2003DP from NXP Semiconductors is an ideal solution. This innovative product is a 6-bit bidirectional voltage-level translator designed to provide you with the flexibility and reliability needed for modern multi-voltage digital systems.

Key Features of the NVT2003DP

  • Wide Voltage Range: The NVT2003DP operates over a broad voltage range of 1.0V to 3.6V on the A port and 1.8V to 5.5V on the B port. This versatility allows for communication between low-voltage and higher-voltage circuits within the same system.
  • Non-Preferential Power-Up Sequencing: This device does not require a specific power-up sequence, providing ease of use and flexibility in application design.
  • Auto-Direction Sensing: The NVT2003DP automatically senses the direction of data flow without the need for a direction control signal, simplifying the interface and reducing pin count.
  • High-Speed Operation: With a guaranteed data rate of up to 24 Mbps, the device is suitable for high-speed signal transfer, making it perfect for advanced applications that require fast data exchange.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits shield the NVT2003DP from static electricity and other voltage spikes, ensuring long-term reliability and stability.

Applications

The NVT2003DP is designed for mixed-voltage digital systems and can be used in a variety of applications, such as:

  • Mobile devices where interfacing between different voltage domains is required
  • Data communication in multi-voltage systems
  • Level translation for SD cards, SIM cards, and other memory interfaces
  • Bridging a microcontroller with different voltage peripherals

Quality and Reliability

NXP's commitment to quality means the NVT2003DP is manufactured to the highest standards, ensuring that your projects are supported by reliable and robust technology. With its compact DPak (TSSOP8) package, the NVT2003DP is not only powerful but also space-efficient, making it an excellent choice for space-constrained applications.

Whether you're designing consumer electronics, IoT devices, or industrial control systems, the NVT2003DP provides the interface flexibility needed to maintain signal integrity across different voltage domains. Upgrade your design with the NVT2003DP and experience seamless communication in your multi-voltage environment.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess