Introducing the NX1117CE20Z Voltage Regulator by NXP
The NX1117CE20Z is a robust and efficient low-dropout voltage regulator designed by NXP Semiconductors, a leader in the semiconductor industry. This component is engineered to deliver a fixed output voltage of 2.0V with an impressive accuracy, making it an ideal solution for a wide range of applications that require stable power supply.
Constructed with high-quality materials and state-of-the-art technology, the NX1117CE20Z is capable of providing an output current of up to 1A, ensuring reliable performance even under varying load conditions. Its low dropout voltage minimizes power loss and enhances system efficiency, which is crucial for battery-operated devices and energy-sensitive applications.
One of the standout features of this voltage regulator is its thermal protection mechanism. The NX1117CE20Z is equipped with an internal thermal shutdown function that safeguards the device and the system it powers from the dangers of overheating. This feature enhances the longevity and reliability of both the regulator and the overall system.
In addition to thermal protection, the NX1117CE20Z also includes short-circuit protection, adding an extra layer of security against unexpected electrical faults. This makes it a resilient component suited for demanding environments where stability and safety are paramount.
The NX1117CE20Z comes in a compact SOT-223 surface-mount package, which allows for efficient space utilization on printed circuit boards. This packaging, combined with the regulator's low quiescent current, makes it an excellent choice for space-constrained applications such as portable devices, embedded systems, and IoT products.
Whether you are designing a sophisticated industrial control system, a consumer electronic product, or a sensitive communication device, the NX1117CE20Z from NXP Semiconductors provides the reliability and performance you need. With its advanced features and proven track record, this voltage regulator stands out as a top choice for engineers and designers looking to enhance their power management solutions.
Choose the NX1117CE20Z for a dependable and efficient voltage regulation in your next project.