EN
  • EN
  • DE

OM6163HL/C1

Part No OM6163HL/C1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833096-OM6163HL/C1
Ultra Librarian 3D Model Ultra Librarian OM6163HL/C1 CAD Model

Description

The NXP OM6163HL/C1 is a state-of-the-art integrated circuit designed to meet the demanding requirements of advanced electronics applications. This high-performance product is a testament to NXP's commitment to providing innovative solutions that power a smarter, more connected world.

Key Features

  • Advanced Technology: The OM6163HL/C1 is built on cutting-edge semiconductor technology, ensuring high efficiency and reliability for various applications such as automotive, industrial, and consumer electronics.
  • Robust Performance: Engineered for durability, this IC can withstand harsh conditions and offers a long operational lifespan, making it an ideal choice for critical systems.
  • High Integration: With multiple functionalities integrated into a single chip, the OM6163HL/C1 reduces the complexity and size of electronic systems, leading to cost savings and improved performance.
  • Energy Efficiency: This product is designed to consume minimal power, contributing to energy savings and extending the battery life of portable devices.

Applications

The versatility of the OM6163HL/C1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, including infotainment, navigation, and driver assistance technologies.
  • Industrial automation, where precision and reliability are paramount.
  • Consumer electronics, such as smart home devices, where compact size and energy efficiency are essential.

Quality and Support

NXP's OM6163HL/C1 is backed by a comprehensive support infrastructure, offering designers and engineers technical assistance, documentation, and software to streamline the product development process. Additionally, NXP's commitment to quality ensures that each OM6163HL/C1 meets the highest standards of performance and reliability.

Environmental Considerations

As an environmentally responsible company, NXP designs products like the OM6163HL/C1 with sustainability in mind. The IC is compliant with various environmental regulations, reducing the ecological footprint of electronic products and promoting a greener future.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess