EN
  • EN
  • DE

P1023SSE5CFB

Part No P1023SSE5CFB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description P1023 480/320/667 Sp St We Pbfr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970531-P1023SSE5CFB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P1023SSE5CFB CAD Model

Description

The NXP P1023SSE5CFB is a high-performance, power-efficient processor designed for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This processor is part of NXP's QorIQ P1 family, which is renowned for its integrated communications processors that combine the strength of Power Architecture® cores with high-speed connectivity and a rich set of features.

Key Features

  • Core: The P1023SSE5CFB boasts a dual-core configuration, with each core operating at a frequency of up to 800 MHz. These 32-bit e500 cores are based on Power Architecture technology, offering a balance of performance and power efficiency.
  • Connectivity: With integrated support for multiple high-speed interfaces, this processor is equipped to handle Gigabit Ethernet, PCI Express, USB 2.0, and SATA connections, making it highly versatile for various communication requirements.
  • Security: Security is a critical aspect of modern processors, and the P1023SSE5CFB includes a suite of security features such as secure boot, encryption, and tamper detection, ensuring safe and secure data handling.
  • Memory Support: The processor supports a range of memory types, including DDR2 and DDR3 SDRAM, allowing for flexible and scalable memory solutions that can be tailored to specific application needs.
  • Power Efficiency: Designed with NXP's advanced power management technologies, the P1023SSE5CFB is optimized for low-power operation without compromising on performance, which is critical for embedded and energy-sensitive applications.

Applications

The versatile nature of the NXP P1023SSE5CFB makes it suitable for a multitude of applications. It is an ideal choice for networking equipment such as routers and switches, industrial control systems, automotive control units, and even complex consumer electronics that require reliable processing capabilities. Its robust security features also make it a preferred option for applications demanding high levels of data protection.

Conclusion

In conclusion, the NXP P1023SSE5CFB is a powerful and efficient processor that delivers a compelling combination of connectivity, security, and power management. Whether for industrial automation, automotive systems, or advanced consumer devices, this processor provides a solid foundation for building sophisticated and reliable electronics.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess