EN
  • EN
  • DE

P1024NXN5DFB

Part No P1024NXN5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 561TEBGA1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 667MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 561-FBGA
Case / Package 561-TEPBGA I (23x23)
Family Name P1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888285-P1024NXN5DFB
Ultra Librarian 3D Model Ultra Librarian P1024NXN5DFB CAD Model

Description

Introducing the NXP P1024NXN5DFB Processor

The NXP P1024NXN5DFB is a high-performance, power-efficient processor designed to meet the demanding requirements of today's embedded computing applications. This processor is part of the QorIQ P1 family, which is well-known for its advanced integration, optimized performance, and low power consumption. The P1024NXN5DFB is an ideal solution for a wide range of applications, including networking, industrial control, and communications infrastructure.

Key Features

  • Core Architecture: The P1024NXN5DFB is built on Power Architecture technology, featuring a single e500mc core that operates at a speed of up to 800 MHz. This core is designed for optimal performance and efficiency in embedded systems.
  • Integrated Security: With an onboard security engine, the processor provides robust security features that include encryption, decryption, and secure boot functionalities, ensuring secure data processing and transmission.
  • Connectivity: The processor boasts a rich set of I/O interfaces, including dual Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express lanes, offering versatile connectivity options for various peripherals and network components.
  • Memory Support: It supports DDR3 and DDR3L memory with ECC, allowing for reliable and error-free data storage and retrieval, which is crucial for mission-critical applications.
  • Power Efficiency: Engineered for energy-sensitive applications, the P1024NXN5DFB maintains a balance between performance and power consumption, enabling the design of eco-friendly embedded systems.

Application Areas

The NXP P1024NXN5DFB processor is versatile enough to be used in a variety of sectors. It is particularly well-suited for:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways
  • Industrial control systems requiring robust processing capabilities and high reliability
  • Wireless infrastructure, including base station management and backhaul equipment
  • Energy and utility markets, where secure and reliable data processing is paramount

With its blend of performance, security, and connectivity options, the NXP P1024NXN5DFB processor is a comprehensive solution for system designers looking to develop advanced embedded systems with long-term reliability and efficiency.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess