EN
  • EN
  • DE

P1025RDB-PA

Part No P1025RDB-PA
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD REFERENCE DESIGN P1025 / P1025 Networking Reference Design Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Reference Design
Function Networking
Embedded Yes
Utilized IC / Part P1025
Supplied Contents Board(s)
Base Product Number P1025
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Win Source Part Number 1346249-P1025RDB-PA
Ultra Librarian 3D Model Ultra Librarian P1025RDB-PA CAD Model

Description

Product Overview: P1025RDB-PA

The P1025RDB-PA is a robust development board designed by NXP Semiconductors, tailored for evaluating the performance and capabilities of the P1025 dual-core processor. This processor is part of NXP's Power Architecture family, which is renowned for its high efficiency, reliability, and scalability in embedded computing applications.

Key Features

  • High-Performance Processing: At the heart of the P1025RDB-PA is the MPC1025 processor, which features dual e500 cores and delivers exceptional processing power suitable for a wide range of applications, from networking and telecommunications to industrial automation and control systems.
  • Memory Support: The development board offers a variety of memory interfaces, including DDR3, NOR flash, NAND flash, and SD/MMC, providing developers with the flexibility to test different memory configurations and optimize their applications.
  • Connectivity: With multiple connectivity options such as dual Gigabit Ethernet ports, USB 2.0, and PCI Express, the P1025RDB-PA ensures seamless integration with a variety of peripherals and networks, facilitating the development of connected solutions.
  • Expansion Capabilities: The board includes expansion headers for additional modules and custom interfaces, allowing developers to extend the board's capabilities and tailor it to specific project requirements.
  • Software Support: NXP offers comprehensive software support for the P1025RDB-PA, including Linux BSP, drivers, and code samples, enabling developers to jumpstart their projects and focus on creating innovative applications.

Development Support

The P1025RDB-PA development board is backed by NXP's extensive technical documentation and community support. Developers have access to detailed schematics, user manuals, and application notes, which provide valuable insights into the board's design and functionality. Additionally, NXP's community forums and technical support teams are available to assist developers with any questions or challenges they may encounter.

Applications

The versatility of the P1025RDB-PA makes it an ideal platform for a broad spectrum of applications, including network routers, switches, gateway devices, industrial control systems, and energy management solutions. Its powerful processing capabilities and comprehensive feature set enable developers to build sophisticated and reliable products for today's demanding market.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess