EN
  • EN
  • DE

P3041NSE7PNC

Part No P3041NSE7PNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P3
Package Tray
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P3041NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888339-P3041NSE7PNC
Ultra Librarian 3D Model Ultra Librarian P3041NSE7PNC CAD Model

Description

The P3041NSE7PNC is a high-performance, power-efficient integrated processor from NXP Semiconductors, renowned for its robust processing capabilities and versatility. This processor is part of the QorIQ P3 family, designed to meet the complex demands of networking, telecommunications, and industrial applications.

Key Features

  • Core: Built around a quad-core Power Architecture e500mc, the P3041NSE7PNC operates at speeds up to 1.5 GHz, delivering exceptional performance for multitasking and computation-intensive tasks.
  • Cache Memory: Each core is equipped with 128 KB L2 cache, and there is a shared 2 MB L3 cache, which enhances the overall system speed by reducing data access times.
  • Connectivity: The processor supports a wide array of high-speed connectivity options, including multiple Gigabit Ethernet controllers, PCI Express® Gen2 interfaces, and Serial RapidIO® lanes, ensuring versatile and fast data transfer capabilities.
  • Memory Support: It offers extensive memory support with integrated memory controllers for DDR3 and DDR3L, allowing for flexible and scalable memory solutions.
  • Power Efficiency: The P3041NSE7PNC is designed with energy efficiency in mind, featuring advanced power management techniques that help reduce overall power consumption.

Applications

The processor's powerful architecture and connectivity make it ideal for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunication infrastructure like base station controllers and network interface cards
  • Industrial control systems and automation
  • High-performance computing and embedded systems

Reliability and Quality

NXP's commitment to quality and reliability is evident in the P3041NSE7PNC, which is engineered to meet the stringent requirements of industrial and networking environments. The processor is designed for longevity and is backed by NXP's product longevity program, ensuring extended availability and support.

Overall, the NXP P3041NSE7PNC is a sophisticated and reliable processor that offers a balance of performance, power efficiency, and connectivity, making it an excellent choice for a variety of high-demand applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,394.2499 $1,394.2499
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess