EN
  • EN
  • DE
  • IT

P5CC012UA/S1A2534V

Part No P5CC012UA/S1A2534V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A2534V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346439-P5CC012UA/S1A2534V
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A2534V CAD Model

Description

The NXP P5CC012UA/S1A2534V is a cutting-edge secure microcontroller designed for a variety of applications that require robust security and reliable performance. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security features and is commonly used in banking, e-government, and secure access control systems.

At the heart of the P5CC012UA/S1A2534V is an advanced IntegralSecurity architecture, which offers more than 100 security features to safeguard against a wide array of attack scenarios. These features include dedicated hardware for protection against side-channel attacks, glitch detection, secure memory management, and a true random number generator for cryptographic operations.

The microcontroller is built on a 0.14-micron technology, which allows for a high level of integration and performance while maintaining energy efficiency. With its powerful processing capabilities, it is well-suited for complex cryptographic algorithms and provides fast data processing, which is essential for applications such as contactless payment and secure identification.

The P5CC012UA/S1A2534V supports a variety of interfaces including ISO/IEC 7816, USB, and various contactless communication protocols compliant with ISO/IEC 14443 Type A/B. This ensures seamless integration into existing systems and flexibility for product designers to create solutions that can communicate across different platforms.

NXP's commitment to security is further demonstrated by the product's certification to Common Criteria EAL6+ (high) level, which is one of the most stringent security certifications available for microcontroller products. This makes the P5CC012UA/S1A2534V an ideal choice for applications that cannot compromise on security, such as government-issued identity documents and high-security access control systems.

In summary, the NXP P5CC012UA/S1A2534V is a highly secure and versatile microcontroller that offers unparalleled protection for sensitive applications. Its advanced security features, high performance, and flexible communication interfaces make it a top choice for designers looking to incorporate a reliable security element into their products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess