EN
  • EN
  • DE
  • IT

PK10X128VLQ100

Part No PK10X128VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK10
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 1346437-PK10X128VLQ100
Ultra Librarian 3D Model Ultra Librarian PK10X128VLQ100 CAD Model

Description

The PK10X128VLQ100 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, which is designed to cater to the demanding requirements of automotive, industrial, and high-performance embedded systems. This MCU is built on the ARM Cortex-M4 core, featuring a floating-point unit (FPU) that operates at frequencies up to 100 MHz, providing an excellent balance of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at up to 100 MHz.
  • Memory: 128 KB of flash memory and 32 KB of SRAM, supporting a wide range of applications.
  • I/O Options: Multiple communication interfaces including CAN, SPI, I2C, and UART for versatile connectivity.
  • Timers: Advanced timer modules for PWM, input capture, and timekeeping, which are essential for precise control tasks.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for accurate analog signal processing.
  • Package: LQFP-100 package, optimized for PCB space saving and efficient thermal management.
  • Operating Temperature: Designed to operate within the industrial temperature range, ensuring reliability under extreme conditions.

Applications

The versatile feature set of the PK10X128VLQ100 makes it an ideal choice for a multitude of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors and IoT devices
  • Medical equipment
  • Consumer electronics

Development Support

NXP offers comprehensive development support for the PK10X128VLQ100 MCU, including software libraries, development tools, and reference designs. Engineers can jumpstart their projects with NXP's software development kits (SDKs) and integrated development environments (IDEs) that provide a seamless programming experience and reduce time-to-market.

Quality and Reliability

NXP is committed to delivering high-quality products. The PK10X128VLQ100 is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent requirements of the industries it serves. This ensures that customers receive a reliable and robust MCU for their critical applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess