EN
  • EN
  • DE

P5CC012XV/S1A271CJ

Part No P5CC012XV/S1A271CJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XV/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346308-P5CC012XV/S1A271CJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XV/S1A271CJ CAD Model

Description

The NXP P5CC012XV/S1A271CJ is a state-of-the-art secure microcontroller designed to offer advanced security features for a wide range of applications. This product is part of NXP's renowned secure controller portfolio and is specifically engineered to meet the rigorous demands of the smart card and secure element markets.

Key Features

  • Advanced Security: The microcontroller incorporates cutting-edge security technologies to protect against physical and logical attacks, ensuring the integrity and confidentiality of user data.
  • High Performance: With a powerful processing core, the P5CC012XV/S1A271CJ delivers exceptional performance, enabling quick transaction times and efficient data processing.
  • Large Memory Capacity: Equipped with ample memory, the device supports complex applications and can store significant amounts of data, making it ideal for multi-application environments.
  • Flexible Communication Interfaces: The product features multiple communication interfaces to facilitate integration with a variety of systems and peripherals, ensuring versatility in deployment.
  • Low Power Consumption: Designed with energy efficiency in mind, the microcontroller offers low power operation modes to extend the lifespan of battery-powered devices.

Applications

The P5CC012XV/S1A271CJ is suitable for a broad spectrum of secure applications, including:

  • Banking and Payment Cards
  • Identification Systems
  • Access Control
  • Mobile Security
  • Public Transportation
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the P5CC012XV/S1A271CJ reflect its capabilities as a robust and secure microcontroller:

  • Secure cryptographic engine for encryption and decryption
  • Dedicated hardware for random number generation
  • Resistance to a wide range of attack scenarios, including DPA/SPA
  • Compliance with international standards for security and interoperability

In conclusion, the NXP P5CC012XV/S1A271CJ secure microcontroller is an ideal solution for developers looking to integrate top-tier security into their applications. Its combination of performance, security, and flexibility makes it a prime choice for ensuring the protection of sensitive information in today's connected world.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess