EN
  • EN
  • DE

P5CC052UA/T0A0303,

Part No P5CC052UA/T0A0303,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC052UA/T0A0303, / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 52K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346506-P5CC052UA/T0A0303,
Ultra Librarian 3D Model Ultra Librarian P5CC052UA/T0A0303, CAD Model

Description

The NXP P5CC052UA/T0A0303 is a cutting-edge secure microcontroller designed to deliver high performance and robust security features for a wide range of applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its integration of the latest security technologies to protect against advanced forms of attack.

Key Features

  • Advanced Security: The P5CC052UA/T0A0303 is equipped with state-of-the-art security features, including a dedicated hardware security module, which ensures secure data storage and processing. It is ideal for applications that require stringent security measures such as banking, e-government, and secure access control.
  • High Performance: With its powerful processor core, this microcontroller provides fast data processing capabilities, making it suitable for applications that require quick transaction times and responsive user interfaces.
  • Large Memory Capacity: The device comes with a substantial amount of memory, including both ROM and EEPROM, which allows for the storage of complex applications and secure data.
  • Energy Efficiency: Designed with power efficiency in mind, the P5CC052UA/T0A0303 is optimized for low-power operations, extending the battery life of portable devices.
  • Flexible Interfaces: This microcontroller supports multiple communication interfaces, making it highly versatile and capable of integration into various system architectures.

Applications

The P5CC052UA/T0A0303 is designed for deployment in a variety of secure applications, including:

  • Smart Cards
  • Banking and Payment Cards
  • Identification Documents
  • Secure Access Systems
  • Public Transport Ticketing

Technical Specifications

Parameter Value Memory EEPROM, ROM Security Hardware Security Module Interfaces Multiple Power Efficiency Optimized for low-power operations

Overall, the NXP P5CC052UA/T0A0303 offers a secure, high-performance solution for developers looking to integrate a reliable security element into their products. Its combination of advanced features ensures that it can meet the evolving demands of the security-sensitive sector.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess