EN
  • EN
  • DE

P60D080MX36/9C51AJ

Part No P60D080MX36/9C51AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C51AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346314-P60D080MX36/9C51AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C51AJ CAD Model

Description

The P60D080MX36/9C51AJ is a cutting-edge semiconductor product designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is part of NXP's extensive portfolio of integrated circuits and is tailored for high-performance applications that demand reliability, efficiency, and advanced technology.

Key Features

  • High Integration: The P60D080MX36/9C51AJ offers a highly integrated design, enabling it to perform multiple functions within a single chip. This integration helps in reducing the overall system complexity and cost, while also improving performance.
  • Advanced Technology: Built on NXP's innovative semiconductor technology, this product offers superior performance and is suitable for demanding applications that require high-speed operation and minimal power consumption.
  • Robust Design: The product is designed to withstand harsh operating conditions, making it ideal for use in industrial, automotive, and other environments where reliability is paramount.
  • Energy Efficient: Energy efficiency is a key consideration in modern electronics, and the P60D080MX36/9C51AJ is engineered to provide maximum functionality with minimal power usage, contributing to greener and more cost-effective solutions.

Applications

The versatility of the P60D080MX36/9C51AJ allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced control systems
  • High-speed data processing units
  • Power management systems
  • Automotive electronics
  • Industrial automation

Technical Specifications

The P60D080MX36/9C51AJ boasts an impressive set of technical specifications that make it a top choice for designers and engineers looking for a reliable and high-performing semiconductor:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuits (ICs)
  • Mounting Style: Surface Mount
  • Package / Case: Custom
  • Operating Temperature Range: Specified by Manufacturer

In conclusion, the P60D080MX36/9C51AJ from NXP is an exceptional product that combines innovation, efficiency, and durability to meet the needs of modern electronic applications. Its robust design and advanced features ensure it is a go-to choice for industry professionals seeking high-quality semiconductor solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess