EN
  • EN
  • DE

P60D080PU12/9A20AV

Part No P60D080PU12/9A20AV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346299-P60D080PU12/9A20AV
Ultra Librarian 3D Model Ultra Librarian P60D080PU12/9A20AV CAD Model

Description

Introducing the NXP P60D080PU12/9A20AV Product

The NXP P60D080PU12/9A20AV is a state-of-the-art semiconductor product designed to cater to the advanced needs of modern electronics. This product is part of NXP's broad portfolio of integrated circuits, renowned for their reliability, performance, and innovation.

Key Features

  • High-Performance: The P60D080PU12/9A20AV is built for speed and efficiency, making it ideal for high-speed computing tasks and demanding applications.
  • Robust Design: With a focus on durability, this product is engineered to withstand the rigors of industrial environments, ensuring consistent performance over time.
  • Energy Efficient: It is designed to be power-conscious without compromising on performance, which is crucial for battery-powered devices and eco-friendly applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers improved functionality that can enable sophisticated electronic systems.

Applications

The versatility of the NXP P60D080PU12/9A20AV allows it to be used across various sectors. It is particularly well-suited for:

  • Automotive systems, where reliability and performance under harsh conditions are paramount.
  • Industrial control units, where precise and robust operation is needed.
  • Consumer electronics, which demand high efficiency and compact design.
  • Communication infrastructure, where high data throughput and stability are essential.

Technical Specifications

The P60D080PU12/9A20AV boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Integrated circuits designed for optimal signal processing and data handling.
  • Compact packaging to fit into a variety of modern electronic devices.
  • Compatibility with a wide range of peripheral components, allowing for flexible system design.

Quality and Support

As with all NXP products, the P60D080PU12/9A20AV comes with the assurance of quality from a global leader in semiconductor solutions. In addition, NXP provides comprehensive technical support and documentation, ensuring that integrating this product into your systems will be as seamless as possible.

Whether you are developing cutting-edge technology or looking to upgrade existing systems, the NXP P60D080PU12/9A20AV offers the performance, durability, and efficiency needed to drive your projects forward.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess