EN
  • EN
  • DE

P60D144MX34/9A151J

Part No P60D144MX34/9A151J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D144
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346298-P60D144MX34/9A151J
Ultra Librarian 3D Model Ultra Librarian P60D144MX34/9A151J CAD Model

Description

The P60D144MX34/9A151J is a state-of-the-art microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP Semiconductors. This product is designed to cater to the rigorous demands of modern embedded systems, offering a perfect blend of power efficiency, performance, and reliability. It is ideal for applications in automotive, industrial control, smart home devices, and Internet of Things (IoT) solutions.

At the heart of the P60D144MX34/9A151J lies an advanced processing core that operates at a high frequency, enabling swift data handling and processing capabilities. This core is supported by a robust set of peripherals and interfaces that allow for versatile connectivity options. With its integrated memory components, developers can leverage the ample storage for complex applications and firmware.

The MCU is built using NXP's cutting-edge technology, which ensures low power consumption without compromising on performance. This makes the P60D144MX34/9A151J an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, the device's small footprint and surface-mount package make it a suitable option for space-constrained applications.

Key Features:

  • High-performance processing core for efficient data handling
  • Low power consumption for energy-sensitive applications
  • Ample integrated memory for advanced applications and firmware
  • Multiple connectivity options with a range of peripherals and interfaces
  • Compact design suitable for space-limited applications
  • Manufactured by NXP Semiconductors, ensuring quality and reliability

The P60D144MX34/9A151J is not just a component; it's a solution that brings NXP's commitment to innovation directly to your product's design. Whether you're upgrading existing systems or creating new designs, this MCU offers the flexibility, efficiency, and performance needed to stay ahead in the competitive tech landscape.

For detailed technical specifications, application notes, and support resources, customers can access NXP's comprehensive online documentation. This ensures that developers have all the necessary tools and information to integrate the P60D144MX34/9A151J seamlessly into their projects and bring their electronic products to market with confidence.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess