EN
  • EN
  • DE

P80C32EBPN

Part No P80C32EBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343299-P80C32EBPN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32EBPN CAD Model

Description

The NXP P80C32EBPN is a powerful 8-bit microcontroller that belongs to the 80C51 microcontroller family, renowned for its versatility and widespread use in embedded systems. This microcontroller is designed to offer a high-performance solution for a variety of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • CPU Core: The P80C32EBPN is equipped with a high-speed 80C51 CPU core, which provides a robust instruction set optimized for efficient control tasks.
  • Memory: It features 128 bytes of on-chip RAM, along with 64 kB of ROM/EPROM, providing ample space for complex programs and data storage.
  • Clock Speed: The device operates at a clock speed of up to 16 MHz, ensuring swift processing and response times for time-sensitive operations.
  • I/O Ports: Four 8-bit I/O ports, totaling 32 I/O lines, offer flexible interface options with peripheral devices, enhancing the microcontroller's adaptability in various system configurations.
  • Timers: Two 16-bit timer/counters are included, enabling precise event timing, pulse generation, and interval timing.
  • Serial Communication: Full-duplex serial communication is supported, facilitating data exchange with other microcontrollers, computers, or networked devices.
  • Power Saving Modes: The P80C32EBPN incorporates power control modes such as Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.

Applications

The versatility of the P80C32EBPN makes it suitable for a diverse range of applications, including:

  • Automotive control systems
  • Home appliances
  • Industrial automation and process control
  • Telecommunications systems
  • Office machines
  • Consumer electronics

Package and Quality

The NXP P80C32EBPN is available in a 40-pin DIP (Dual In-line Package), which is ideal for prototyping and small-scale production. Its robust design ensures reliable operation in challenging environments, and it adheres to industry-standard quality and reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess