EN
  • EN
  • DE

P80C32X2FA

Part No P80C32X2FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061059-P80C32X2FA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32X2FA CAD Model

Description

NXP P80C32X2FA Microcontroller

The NXP P80C32X2FA is a robust 8-bit microcontroller that belongs to the 80C51 family, renowned for its versatility and widespread use in embedded systems. This high-performance microcontroller is designed to operate with high efficiency in a variety of industrial, automotive, and consumer applications. It comes with an array of features that make it a reliable and powerful choice for designers and engineers looking to incorporate a dependable microcontroller unit (MCU) into their projects.

At the core of the P80C32X2FA is a powerful 80C51 CPU which provides a solid foundation for the execution of instructions with high speed and accuracy. This is complemented by 0 KB of on-chip ROM and a generous 256 bytes of RAM, allowing for efficient data storage and manipulation. The device operates at a standard frequency of 0 MHz, which can be externally controlled, ensuring that it can meet the timing requirements of various applications.

The NXP P80C32X2FA also features a full-duplex enhanced UART, which is essential for serial communication. This enables the MCU to interface with other peripherals and devices, facilitating data exchange and connectivity. Additionally, the microcontroller includes two 16-bit timer/counters, which are invaluable for precise event timing and counting applications, further enhancing its utility in complex embedded systems.

Four 8-bit I/O ports provide the P80C32X2FA with ample input/output capabilities, allowing it to interact with a wide range of sensors, actuators, and other external components. The inclusion of a watchdog timer ensures that the system remains reliable by providing a fail-safe mechanism that can reset the MCU in the event of a software malfunction.

Power management is another area where the P80C32X2FA excels. It is designed to operate within a supply voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard-power applications. Its power-saving modes, including idle and power-down modes, allow for reduced power consumption, which is critical for battery-operated and energy-sensitive designs.

In conclusion, the NXP P80C32X2FA is a feature-rich 8-bit microcontroller that offers a balanced combination of performance, power efficiency, and versatility, making it a top choice for a wide array of applications in various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess