EN
  • EN
  • DE

P80C51RA+JB

Part No P80C51RA+JB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343313-P80C51RA+JB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51RA+JB CAD Model

Description

Introducing the NXP P80C51RA+JB Microcontroller

The NXP P80C51RA+JB is a powerful microcontroller that builds upon the legacy of the 80C51 microcontroller family, offering enhanced performance and a range of features designed to facilitate rapid development and deployment of embedded systems. This device is ideal for applications requiring a high level of integration, reliability, and efficiency in sectors such as industrial control, automotive, and consumer electronics.

Key Features of the P80C51RA+JB:

  • High-Performance Core: The P80C51RA+JB features an 80C51-based core that operates at up to 33 MHz, delivering the processing power necessary for complex tasks and multitasking environments.
  • Expanded Memory: With 16KB of on-chip ROM and 512 bytes of RAM, this microcontroller provides ample space for application code and data storage, facilitating sophisticated program execution without the need for external memory components.
  • Enhanced I/O Capabilities: It boasts a versatile set of input/output options including standard digital I/O, multiple timers/counters, and serial communication interfaces like UART, which enable seamless integration with peripheral devices and other components of an embedded system.
  • Power Management: The device includes power-saving modes such as Idle and Power-down modes, allowing for reduced power consumption during periods of inactivity, thus extending the life of battery-operated devices.
  • Robust Peripheral Set: The P80C51RA+JB comes equipped with a variety of peripherals, including two 16-bit timers, a watchdog timer, and a serial I/O port for full-duplex UART communication, enhancing its functionality and adaptability.
  • On-Chip Oscillator: An integrated oscillator that supports a wide range of frequencies simplifies the system design and reduces the overall bill of materials by eliminating the need for external clock sources.

Applications:

The P80C51RA+JB is suited for a diverse array of applications. Its robust architecture and comprehensive feature set make it an excellent choice for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Telecommunications

With its combination of performance, memory options, and peripherals, the NXP P80C51RA+JB microcontroller is a versatile solution that can meet the demands of a wide range of embedded system applications. Its reliability and efficiency make it a go-to choice for designers looking to create sophisticated, yet cost-effective products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess