EN
  • EN
  • DE

P80C652FFA/04

Part No P80C652FFA/04
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343330-P80C652FFA/04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C652FFA/04 CAD Model

Description

The NXP P80C652FFA/04 is a robust 8-bit microcontroller that combines a versatile 8051 architecture with a wide range of integrated features. Designed for high-performance applications, this microcontroller is ideal for embedded systems that require reliable operation under varying conditions.

Key Features

  • High-Performance 8051 CPU: The core of the P80C652FFA/04 operates at high speeds without sacrificing power efficiency, making it suitable for intensive processing tasks.
  • Memory Capacity: It comes with a substantial onboard memory, including both ROM and RAM, to support complex operations and data storage without the need for additional external memory components.
  • Multiple I/O Ports: A variety of input/output ports provide the flexibility needed for interfacing with a range of peripherals and other devices, enhancing the microcontroller's adaptability to different applications.
  • Integrated Peripherals: The microcontroller includes built-in peripherals such as timers, serial communication ports, and interrupt controllers, which help reduce the overall system cost and simplify design.
  • Power Management: With advanced power management features, the P80C652FFA/04 ensures efficient operation, which is critical for battery-powered and portable devices.
  • Wide Operating Voltage: It operates across a broad voltage range, accommodating various power supplies and conditions.

Applications

The versatility of the NXP P80C652FFA/04 makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and communication devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic products.

Technical Specifications

Attribute Value CPU Speed Up to 16 MHz Memory ROM and RAM integrated I/O Ports Multiple Peripherals Timers, Serial Ports, Interrupt Controller Operating Voltage Variable Package PLCC68

In conclusion, the NXP P80C652FFA/04 is a powerful and versatile microcontroller that offers a comprehensive set of features to support a wide range of applications. Its integration of essential components and peripherals, coupled with its high performance and efficiency, makes it a top choice for designers and engineers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess