EN
  • EN
  • DE

P82B715TL

Part No P82B715TL
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer NXP
Win Source Part Number 343377-P82B715TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82B715TL CAD Model

Description

The NXP P82B715TD is a sophisticated I²C bus extender device designed to enhance I²C bus signaling for extended-range communication within embedded systems. This powerful component is essential for applications requiring stable I²C communication over long distances or where noise immunity needs to be significantly improved.

Key Features

  • Extended Bus Operation: With the P82B715TD, systems can achieve I²C communication over greater distances than the standard I²C specification, enabling flexible placement of I²C devices within a system.
  • Improved Noise Immunity: The device is engineered to enhance the noise immunity of the bus system, ensuring reliable data transmission even in electrically noisy environments.
  • Compatibility: It is fully compatible with existing I²C systems and operates transparently to the I²C protocol, making it a seamless upgrade to existing designs.
  • Bidirectional Signal Transfer: The P82B715TD supports bidirectional data transfer on the I²C bus, maintaining full functionality of the I²C protocol.
  • Buffered Operation: It buffers both the data (SDA) and the clock (SCL) lines, allowing for buffering of other bus capacitances, thus permitting longer bus lengths.

Applications

The versatility of the NXP P82B715TD makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Home automation
  • Complex consumer electronics

Technical Specifications

The P82B715TD operates at a supply voltage range of 3.0V to 12V, making it versatile for various system voltages. It also supports a wide temperature range, ensuring reliable operation in extreme conditions. The device is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Conclusion

For designers and engineers looking to extend the reach of their I²C bus systems, the NXP P82B715TD I²C bus extender offers a reliable and easy-to-implement solution. Its ability to maintain signal integrity over longer distances and in noisy environments makes it an invaluable component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess