EN
  • EN
  • DE

P82B96DP,118

Part No P82B96DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers DUAL BUS BUFF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logic Family P82B
Number of Input Lines 4 Input
Number of Output Lines 2 Output
Package / Case TSSOP-8
Supply Voltage - Min 2 V
Supply Voltage - Max 15 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Logic Type Bus Buffer
Operating Supply Voltage 2 V to 15 V
Pd - Power Dissipation 300 mW
Product Type Buffers & Line Drivers
Propagation Delay Time 90 ns
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian P82B96DP,118 CAD Model

Description

The NXP P82B96DP,118 is a versatile I2C bus buffer that significantly enhances the capabilities and performance of I2C bus systems. Designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, this device allows for the extension of the I2C bus communication over longer distances and supports higher capacitance buses than what would be possible with a standard I2C interface.

Key Features

  • Extended Range: The P82B96DP,118 allows I2C communication to be extended up to 3000 feet (900 meters), vastly increasing the range over which devices can communicate.
  • Increased Load Capacity: With the ability to support bus capacitance up to 4000 pF, this buffer enables more devices to be connected on the same bus without compromising signal integrity.
  • Compatibility: It is fully compatible with I2C standard modes and can be used with standard I2C devices as well as other bus buffer devices.
  • Low Standby Current: The P82B96DP,118 features a low standby current, making it suitable for power-sensitive applications.
  • Noise Filtering: This device includes noise filtering on the SCL/SDA inputs, ensuring robust performance in noisy environments.
  • Voltage Level Translation: It can also provide level shifting for the I2C bus which allows for different voltage levels to be interfaced on the same bus.

Applications

The P82B96DP,118 is ideal for various applications, including:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Extended range sensor networks
  • Advanced consumer electronics

Technical Specifications

With its 8-pin SOIC package, the NXP P82B96DP,118 is designed for easy integration into existing designs. The operating temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions. Moreover, its 5V tolerant I/Os allow for flexible interfacing with various logic levels.

For engineers and designers looking to overcome the limitations of conventional I2C systems, the NXP P82B96DP,118 offers a powerful solution that combines extended range, increased load capacity, and robust performance.

You May Also Be Interested in

Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess