EN
  • EN
  • DE

P83CE558EFB/020

Part No P83CE558EFB/020
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343452-P83CE558EFB/020
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83CE558EFB/020 CAD Model

Description

The NXP P83CE558EFB/020 is a robust microcontroller unit (MCU) that is part of NXP's renowned 8-bit microcontroller family. This product is designed to deliver high performance and reliability for a wide range of embedded applications. With its advanced features and capabilities, the P83CE558EFB/020 is an ideal choice for industrial control systems, automotive applications, consumer electronics, and many other demanding environments.

Key Features

  • Core: The P83CE558EFB/020 is built around an 80C51 microcontroller core, which provides a solid foundation for applications that require established instruction sets and software ecosystems.
  • Memory: It comes equipped with a generous amount of onboard memory, including 256 bytes of RAM and 32KB of flash memory, which is ideal for storing firmware and application data.
  • I/O Capabilities: This MCU offers a versatile range of I/O options, including multiple general-purpose I/O pins, which allow for flexible interfacing with peripherals and external devices.
  • Clock Speed: With a clock speed of up to 16 MHz, the P83CE558EFB/020 can handle complex tasks and process data quickly, making it suitable for time-sensitive operations.
  • Peripheral Support: The device includes a variety of built-in peripherals such as timers, serial communication interfaces, and watchdog timers, enhancing its functionality and reducing the need for external components.

Applications

The versatility of the P83CE558EFB/020 makes it a top choice for a range of applications. In the automotive sector, it can be used for engine management, body control modules, and in-vehicle networking. Industrial applications include process control, automation systems, and robotics. For consumer electronics, it is well-suited for home appliances, personal gadgets, and gaming devices.

Quality and Reliability

NXP is known for its commitment to quality, and the P83CE558EFB/020 is no exception. It is manufactured to meet high standards of reliability and performance under varying conditions, ensuring longevity and consistent operation.

Support and Resources

Developers can access a wide range of resources provided by NXP, including detailed datasheets, technical documentation, application notes, and development tools. This support helps to streamline the design process and bring products to market faster.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess