EN
  • EN
  • DE

A3PE3000-FG896I

Part No A3PE3000-FG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 620
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908963-A3PE3000-FG896I
Ultra Librarian 3D Model Ultra Librarian A3PE3000-FG896I CAD Model

Description

Microchip Technology's A3PE3000-FG896I Product Overview

The A3PE3000-FG896I is a high-performance FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series, designed to meet the needs of a wide range of applications. This versatile component is a perfect solution for designers looking for a programmable logic device that offers a rich set of features and a flexible architecture to tackle complex digital designs.

Key Features of A3PE3000-FG896I

  • High Density: The A3PE3000-FG896I boasts a high logic density, providing up to 3 million system gates to support complex digital systems and integrated functions.
  • Low Power Consumption: Tailored for power-sensitive applications, this device offers low power operation without compromising performance, making it ideal for portable and battery-operated devices.
  • Security: With an emphasis on security, the A3PE3000-FG896I includes features like flash lock to protect proprietary designs and prevent unauthorized access or copying.
  • Speed Grades: Available in multiple speed grades, it allows designers to choose the optimal performance level for their specific application requirements.
  • Package Type: The device comes in a Fine-pitch Grid Array (FG896) package, providing a compact footprint and reliable connectivity for high-density board designs.
  • In-System Programmability: The FPGA supports in-system programmability, enabling designers to update the firmware and make changes to the logic configuration even after deployment, which is crucial for future-proofing products and field upgrades.
  • Live at Power-Up: ProASIC3 devices like the A3PE3000-FG896I feature live at power-up capabilities, which allow for predictable system initialization every time the device is powered on.

Applications

The A3PE3000-FG896I is engineered to support a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices
  • Aerospace and defense systems

With its robust design, the A3PE3000-FG896I from Microchip Technology is an excellent choice for designers who require a flexible, secure, and high-performance FPGA solution for their next project.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess