EN
  • EN
  • DE

P87C51FA-4A,512

Part No P87C51FA-4A,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC / MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791270-P87C51FA-4A,512
Popularity Medium
Supply and Demand Status Limited
Family Name 87C51
Introduction Date June 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51FA-4A,512 CAD Model

Description

Product Overview: NXP P87C51FA-4A,512 Microcontroller

The NXP P87C51FA-4A,512 is a powerful and versatile microcontroller that belongs to NXP's 80C51 microcontroller family, renowned for its high performance and wide range of features. This particular model is designed to cater to a diverse array of applications, from industrial control systems to consumer electronics, providing a reliable and efficient solution for embedded systems.

Key Features:

  • Core Processor: The P87C51FA-4A,512 is based on the 80C51 core, which operates at up to 40 MHz frequency, ensuring swift and smooth processing capabilities for demanding applications.
  • Memory: It is equipped with 64KB of on-chip flash memory, which provides ample space for application code storage and is reprogrammable for flexibility in development and updates.
  • I/O Ports: The microcontroller includes 32 programmable I/O lines, allowing for extensive interfacing with external peripherals and devices.
  • Timers and Counters: With three 16-bit timers/counters, the P87C51FA-4A,512 can handle complex timing tasks and event counting with ease.
  • Serial Communication: A full-duplex serial port enhances data communication capabilities, supporting a range of protocols for versatile connectivity options.
  • Interrupts: The device features a robust interrupt system with two priority levels, ensuring responsive performance for real-time applications.
  • Power Management: Power-saving modes, such as idle and power-down modes, contribute to energy efficiency, making it suitable for battery-operated devices.

Applications:

The P87C51FA-4A,512 microcontroller is ideal for various applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability:

NXP is known for its commitment to quality, and the P87C51FA-4A,512 is no exception. It undergoes rigorous testing to ensure it meets the high standards for reliability and performance that customers expect from NXP products. With its robust feature set and dependable design, the P87C51FA-4A,512 is an excellent choice for designers looking to implement a microcontroller with proven capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5870 $57.9350
13+ $9.5080 $123.6040
19+ $9.2100 $174.9900
26+ $8.9131 $231.7406
34+ $8.6163 $292.9542
45+ $7.7246 $347.6070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess