EN
  • EN
  • DE

P87C51FA-5B

Part No P87C51FA-5B
Manufacturer NXP / Nexperia
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234862-P87C51FA-5B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51FA-5B CAD Model

Description

The NXP P87C51FA-5B is a powerful 8-bit microcontroller that belongs to the P87C51 family, renowned for its high performance and versatility in a wide range of applications. This microcontroller is designed to operate at a maximum frequency of 40 MHz, providing a robust solution for embedded systems that require efficient processing capabilities.

Key Features:

  • High Performance 8-bit CPU: The P87C51FA-5B is built around a high-speed 8-bit CPU, which is an enhanced version of the 8051 architecture. This allows for fast and efficient data handling and control operations.
  • On-chip Memory: It comes equipped with 64KB of on-chip Flash memory, which is ideal for storing application code, and 1KB of RAM for data storage, providing ample space for complex programs and tasks.
  • Multiple 32-bit I/O Ports: The device features four 8-bit I/O ports, totaling 32 I/O lines that are fully programmable, allowing for versatile interfacing with external devices.
  • Three 16-bit Timer/Counters: These timers can be used in various modes, including auto-reload for timing operations, as event counters, or for generating PWM signals.
  • Full-duplex Enhanced UART: The enhanced Universal Asynchronous Receiver/Transmitter supports serial communication and can be used for interfacing with serial devices or for network communication.
  • On-chip Oscillator and Clock Circuitry: The integrated oscillator and clock circuitry reduce the number of external components required, simplifying design and reducing overall system cost.
  • Power Management: The P87C51FA-5B offers power-saving modes including Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
  • Interrupt System: With a versatile and prioritized interrupt system, the microcontroller ensures timely and efficient response to internal and external events.

Applications:

The NXP P87C51FA-5B is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Robotics
  • Telecommunications
  • Office automation

Overall, the NXP P87C51FA-5B microcontroller is a highly reliable and feature-rich component that offers designers a flexible and cost-effective solution for their embedded system projects.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess