EN
  • EN
  • DE

P87C51FB-JA

Part No P87C51FB-JA
Manufacturer NXP / Nexperia
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234865-P87C51FB-JA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FB-JA CAD Model

Description

The NXP P87C51FB-JA is a powerful microcontroller that belongs to the P87C51 family, known for its high-performance and versatile features. This 8-bit microcontroller is based on the MCS-51 architecture and is designed to support a wide range of embedded applications that require efficient control and processing capabilities.

Key Features:

  • Core: The P87C51FB-JA operates with a single-chip 8-bit microcontroller which is fully static with a nominal clock frequency of 0 to 33 MHz, ensuring robust performance for time-critical operations.
  • Memory: It comes equipped with 16 kB of on-chip Flash memory, providing ample space for application code storage and 512 bytes of RAM for data processing.
  • EEPROM: 512 bytes of EEPROM for data storage that requires frequent and reliable updates during the operation of the device.
  • I/O Ports: Four 8-bit I/O ports plus one additional 4-bit port ensure flexible interfacing options with peripheral devices.
  • Timers: Two 16-bit timer/counters are included, which can be utilized for event counting or interval timing, enhancing the microcontroller's capability to handle complex timing tasks.
  • Serial Communication: A full-duplex UART serial channel is available for serial communication, which can be used for interfacing with other microcontrollers, computers, or serial devices.
  • Interrupts: A total of six interrupt sources with two priority levels allow for responsive and prioritized interrupt handling, crucial for real-time applications.
  • Power Management: The microcontroller features power control modes such as idle mode and power-down mode, which help in reducing power consumption and extending the life of battery-operated devices.

Applications:

The versatility of the NXP P87C51FB-JA microcontroller makes it ideal for a variety of applications, including industrial control systems, home appliances, automotive electronics, and communication systems. Its robust set of features ensures that it can meet the demands of complex and varied tasks.

Package and Quality:

The P87C51FB-JA is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while allowing for reliable connectivity. NXP's commitment to quality ensures that this microcontroller meets stringent industry standards for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess