EN
  • EN
  • DE

P87C51RA+4B

Part No P87C51RA+4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343487-P87C51RA+4B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RA+4B CAD Model

Description

NXP P87C51RA+4B Microcontroller

The NXP P87C51RA+4B is a powerful 8-bit microcontroller that combines high performance with a wide range of features suitable for a variety of embedded applications. This device is part of the 80C51 microcontroller family, which has been optimized for high instruction throughput and low power consumption, making it an ideal choice for industrial control, consumer electronics, and automotive systems.

Key Features:

  • High-Performance 80C51 Core: The P87C51RA+4B operates at up to 33 MHz with a 6-clock or 12-clock selectable cycle per machine cycle, enabling quick execution of instructions and efficient system performance.
  • Memory Configuration: It comes with 64 KB of on-chip Flash memory, which is both programmable and erasable, providing ample space for complex applications and the flexibility for in-system programming. Additionally, it has 1024 bytes of on-chip data RAM for variable storage.
  • Three-Level Program Memory Lock: This feature provides robust security for your code, ensuring that your intellectual property is protected from unauthorized access.
  • Four Priority Level Interrupt System: Multiple interrupt sources can be managed efficiently, allowing for a responsive and flexible system design.
  • Enhanced UART: The serial communication capabilities are expanded with a full-duplex Enhanced Universal Asynchronous Receiver/Transmitter, facilitating easy data exchange with peripherals and other microcontrollers.
  • Power Management Modes: The P87C51RA+4B supports Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-operated devices.
  • Additional Peripherals: This microcontroller also includes two 16-bit timer/counters, a watchdog timer, and a versatile I/O with five ports, enhancing its adaptability to different tasks and environments.

Applications:

The NXP P87C51RA+4B is suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive systems
  • Communication infrastructure
  • Security systems

With its robust feature set and versatile capabilities, the NXP P87C51RA+4B is a reliable and cost-effective choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess