EN
  • EN
  • DE

P87C51RC+4A,512

Part No P87C51RC+4A,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC / MCU 8-bit 80C51 CISC 32KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791277-P87C51RC+4A,512
Popularity Medium
Supply and Demand Status Limited
Family Name P87C51
Introduction Date June 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51RC+4A,512 CAD Model

Description

NXP P87C51RC+4A,512 Microcontroller

The NXP P87C51RC+4A,512 is a robust 8-bit microcontroller that offers a powerful combination of features for a wide array of applications. Designed by NXP Semiconductors, this microcontroller is based on the high-performance 80C51 architecture and is enhanced with 512 bytes of on-chip RAM and 16KB of flash memory.

Key Features:

  • CPU Core: The P87C51RC+4A,512 utilizes the classic 80C51 core, offering a familiar instruction set and architecture for those accustomed to the 8051 series of microcontrollers.
  • Memory: Equipped with 16KB of flash memory, this microcontroller provides ample space for application code, which can be easily updated thanks to the flash memory's in-system programmability. The 512 bytes of RAM allow for efficient data handling and storage for intermediate computations and variables.
  • High-Speed Architecture: Operating at up to 33 MHz, the P87C51RC+4A,512 delivers high-performance processing capabilities. This speed is a significant improvement over traditional 8051 devices, making it suitable for time-critical applications.
  • Peripheral Features: The device includes a range of integrated peripherals such as two 16-bit timer/counters, a full-duplex serial port, and four parallel I/O ports, enhancing its versatility in system design.
  • Power Management: With its power control modes including idle and power-down features, the P87C51RC+4A,512 is capable of optimizing power consumption, making it ideal for battery-operated devices.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.

Overall, the NXP P87C51RC+4A,512 is a powerful and versatile microcontroller that provides a cost-effective solution for a multitude of embedded applications, including industrial control, consumer electronics, and automation systems. Its combination of processing power, memory capacity, integrated peripherals, and power efficiency make it a go-to choice for designers seeking a reliable and capable 8-bit microcontroller.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess