EN
  • EN
  • DE

P87C524EBPN

Part No P87C524EBPN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Memory 87C524/P87C524/EBPN PHILIPS N40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014703-P87C524EBPN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C524EBPN CAD Model

Description

The NXP P87C524EBPN microcontroller is a highly-integrated 8-bit microcontroller that belongs to NXP's 8051 family, renowned for their reliability and versatility in various applications. This particular model offers a robust set of features that make it suitable for a wide range of embedded systems.

Key Features

  • High-Performance 8-bit Core: The P87C524EBPN is built around a high-speed 8-bit CPU, which provides a solid foundation for efficient data processing and control tasks.
  • On-Chip Memory: It includes 16KB of on-chip OTP (One-Time Programmable) ROM for application code storage, ensuring quick access to instructions and enhancing overall system speed.
  • RAM: The microcontroller is equipped with 256 bytes of RAM, which provides enough space for temporary data storage and stack operations.
  • I/O Ports: It features four 8-bit I/O ports, allowing for a total of 32 I/O lines that can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Two 16-bit timer/counters are included, suitable for time-related operations such as pulse generation, measurement, and event counting.
  • Serial Communication: The device offers a full-duplex UART for serial communication, which can be used to interface with other microcontrollers, computers, and serial devices.
  • Interrupt System: An efficient interrupt system with four priority levels ensures timely response to critical events, improving the system's real-time performance.
  • Power Management: The P87C524EBPN provides power-saving modes, including idle and power-down modes, which help to minimize power consumption during periods of inactivity.

Applications

The versatile nature of the NXP P87C524EBPN microcontroller makes it an ideal choice for a variety of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and simple tasks alike.

Conclusion

In conclusion, the NXP P87C524EBPN is a powerful and reliable microcontroller that offers a comprehensive feature set for designers looking to develop sophisticated and efficient embedded systems. Its combination of on-chip resources, flexible I/O options, and power management capabilities make it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess