EN
  • EN
  • DE

P87C528EFLKA

Part No P87C528EFLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343508-P87C528EFLKA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C528EFLKA CAD Model

Description

The NXP P87C528EFLKA is a high-performance microcontroller designed for demanding embedded applications. As part of NXP's renowned 8-bit microcontroller portfolio, the P87C528EFLKA is based on a robust MCS-51 architecture, offering a versatile blend of features that make it suitable for a wide range of industrial, automotive, and consumer applications.

Key Features

  • CPU Speed: The P87C528EFLKA operates at a high clock speed, which provides swift execution of instructions and efficient handling of complex tasks.
  • Memory: It boasts a substantial on-chip memory, including both RAM and EEPROM, which allows for flexible data storage and easy firmware updates.
  • I/O Ports: Multiple input/output ports enable the microcontroller to interface with other components, sensors, and actuators, making it ideal for system integration.
  • Timers and Counters: Built-in timers and counters support precise timing operations and event counting, which are crucial for real-time applications.
  • Serial Communication: The inclusion of serial communication interfaces such as UART, I2C, and SPI allow for easy data exchange with peripherals and other microcontrollers.
  • Power Management: Advanced power management features ensure that the P87C528EFLKA can operate efficiently, with options for power saving modes to extend the lifespan of battery-powered devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog signals, making it suitable for sensor-based applications.

Applications

The versatile feature set of the P87C528EFLKA makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Reliability and Support

NXP is known for its commitment to quality and reliability, and the P87C528EFLKA is no exception. It is designed to meet stringent industry standards, ensuring reliable operation in even the most challenging environments. Additionally, NXP provides comprehensive technical support and documentation, making the integration of the P87C528EFLKA into your project as seamless as possible.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess