EN
  • EN
  • DE

P87C53EFLKA

Part No P87C53EFLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343521-P87C53EFLKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C53EFLKA CAD Model

Description

The NXP P87C53EFLKA is a robust 8-bit microcontroller that offers a versatile blend of features suitable for a wide array of applications. This device is part of NXP's renowned 80C51 microcontroller family, known for its high performance and functional flexibility.

Key Features

  • High-Performance 8-Bit Architecture: The P87C53EFLKA operates with the powerful MCS-51 instruction set, delivering efficient processing capabilities for complex operations.
  • On-Chip Memory: It includes 32KB of on-chip OTP (One-Time Programmable) ROM for program storage, ensuring quick access to the code and enhancing overall system speed.
  • RAM: The device boasts 1KB of RAM, providing ample space for data storage and manipulation during operations.
  • Flexible Clock Options: With a variety of clocking options, the P87C53EFLKA can be tailored to the power and performance needs of your application, supporting frequencies up to 33 MHz.
  • Multiple I/O Ports: Four 8-bit I/O ports and a multiplexed address/data bus offer excellent interface capabilities for peripheral devices.
  • Robust Interrupt System: An advanced interrupt system with two priority levels helps manage complex tasks and ensures timely response to critical events.
  • Serial Communication: The microcontroller features a full-duplex UART for serial communication, facilitating easy data exchange with other devices in the system.
  • Power Management: Power-saving modes such as Idle and Power-down modes help in reducing power consumption for battery-powered applications.

Applications

The P87C53EFLKA is ideal for use in various applications including industrial control systems, home automation, automotive electronics, and consumer products. Its reliability and adaptability make it a go-to choice for designers looking to implement a microcontroller with a proven track record.

Quality and Support

NXP is committed to providing high-quality products and the P87C53EFLKA is no exception. It is backed by NXP's extensive technical support and documentation, ensuring that developers have all the resources they need to integrate this microcontroller into their designs effectively.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess