EN
  • EN
  • DE

P87C54X2BA,512

Part No P87C54X2BA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC / MCU 8-bit 80C51 CISC 16KB EPROM 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791280-P87C54X2BA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P87C54
Introduction Date September 24, 2001
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C54X2BA,512 CAD Model

Description

Introducing the P87C54X2BA,512 Microcontroller from NXP

The P87C54X2BA,512 is a high-performance microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This MCU is part of the 80C51 microcontroller family, which has been widely recognized for its robust architecture and ease of use.

This particular model boasts an 8-bit architecture and is designed to deliver exceptional performance for a wide range of applications. It operates at a standard voltage range and comes in a DIP40 package, making it suitable for through-hole mounting on printed circuit boards.

Key Features of the P87C54X2BA,512:

  • Enhanced 80C51 Central Processing Unit: The P87C54X2BA,512 features a powerful CPU which is capable of executing instructions at a faster rate compared to the original 80C51, thanks to its 6-clock/12-clock mode selectable operation.
  • Memory Capacity: It is equipped with 16KB of on-chip OTP (One-Time Programmable) ROM, providing ample space for application code storage.
  • RAM: This MCU contains 256 bytes of RAM, offering sufficient memory for data manipulation and temporary storage.
  • Three Timer/Counters: Multiple built-in timers support a variety of timing and counting functions, essential for tasks requiring precise time intervals.
  • Full Duplex UART Serial Channel: The integrated UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication, allowing for easy data exchange with peripherals and other microcontrollers.
  • Flexible I/O: With 32 programmable I/O lines, users can interface with a variety of sensors, actuators, and other electronic components.
  • Interrupt System: The P87C54X2BA,512 comes with a robust interrupt system featuring four priority levels, ensuring responsive and efficient handling of real-time events.
  • Power-saving Modes: It supports idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.

The P87C54X2BA,512 is ideal for embedded systems that require high-level processing power, such as industrial control systems, automation, and other sophisticated electronic products. Its combination of speed, memory, and I/O flexibility makes it a versatile choice for designers looking to create efficient and reliable solutions.

With NXP's commitment to quality, you can expect the P87C54X2BA,512 to deliver consistent performance and longevity, making it a trustworthy component in your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess