EN
  • EN
  • DE

P87C576EFLKA

Part No P87C576EFLKA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Uvprom 16 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222899-P87C576EFLKA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C576EFLKA CAD Model

Description

The NXP P87C576EFLKA is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring high performance, reliability, and low power consumption. This microcontroller is part of the NXP 80C51 family, which is renowned for its user-friendly operation and versatility in various electronic systems.

Featuring a large on-chip memory, the P87C576EFLKA comes with 16 KB of OTP (One-Time Programmable) ROM, which is ideal for program storage. Additionally, it is equipped with 512 bytes of RAM, providing ample space for data manipulation and temporary storage. The inclusion of a versatile 32 I/O lines, three 16-bit timers/counters, and a serial communication channel ensures that this microcontroller can handle complex tasks and manage multiple peripheral devices.

The P87C576EFLKA operates at a standard supply voltage ranging from 2.7V to 5.5V, which makes it suitable for battery-operated devices as well as those connected to standard power supplies. Its clock frequency of up to 16 MHz allows for fast processing and quick response times, which is crucial for time-sensitive applications.

One of the standout features of this microcontroller is its eight-channel, 10-bit Analog-to-Digital Converter (ADC), which provides the capability to convert analog signals to digital, expanding the range of possible applications, such as sensor interfacing and data acquisition systems. The device also includes a Watchdog Timer, which improves system reliability by resetting the system in case of a software fault.

The P87C576EFLKA is available in a PLCC68 package, which is known for its compact footprint and ease of integration into various PCB designs. This microcontroller is an excellent choice for applications in automotive control systems, home appliances, industrial automation, and other embedded systems that require a dependable and flexible control solution.

Overall, the NXP P87C576EFLKA is a powerful and versatile microcontroller that combines performance, low power consumption, and a rich set of features to meet the demands of a broad spectrum of electronic applications.

You May Also Be Interested in

QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
STMicroelectronics
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Mitsubishi
Need more? Email Us
KOA Speer
Need more? Email Us
ICT
Need more? Email Us
Pericom
Lowest to $1.6087
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess