EN
  • EN
  • DE

P87LPC762FDH

Part No P87LPC762FDH
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Otprom 20 Mhz Microcontroller PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197108-P87LPC762FDH
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC762FDH CAD Model

Description

The NXP P87LPC762FDH is a low-power, 8-bit microcontroller that is part of the LPC700 series, designed for a wide range of applications requiring high integration and low cost. This microcontroller is ideal for applications in consumer electronics, industrial control systems, and automation, providing a flexible and cost-effective solution for many embedded system designs.

The P87LPC762FDH operates at a voltage range of 2.4V to 3.6V, making it suitable for battery-operated devices and other power-sensitive applications. It is equipped with a 7.3728 MHz crystal oscillator and an on-chip system oscillator that provide a stable clock source for its operation.

Key Features:

  • Memory: The device comes with 4 KB of on-chip static RAM and 16 KB of OTP (One-Time Programmable) ROM, allowing for efficient program and data storage.
  • I/O Ports: It features 21 general-purpose I/O pins, giving designers flexibility in interfacing with various peripherals and devices.
  • Timers: Two 16-bit timers/counters are included, which can be utilized for timing operations, pulse width modulation (PWM), or as event counters.
  • Communication: The microcontroller supports serial communication via an on-chip UART (Universal Asynchronous Receiver/Transmitter), enabling easy data exchange with other microcontrollers or devices.
  • Interrupts: It has a comprehensive interrupt system with 14 sources, helping to manage complex tasks and real-time events efficiently.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help to reduce power consumption and extend battery life in portable applications.
  • Analog Comparator: An integrated analog comparator allows for simple analog signal comparison, useful in various sensing applications.

The P87LPC762FDH is available in a 28-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing options for different types of PCB designs. Its robust feature set, combined with the high-quality standards of NXP Semiconductors, makes it a reliable choice for engineers and designers looking to create sophisticated yet cost-effective products.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess