EN
  • EN
  • DE

P87LPC769ABD

Part No P87LPC769ABD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343560-P87LPC769ABD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC769ABD CAD Model

Description

NXP P87LPC769ABD Microcontroller

The NXP P87LPC769ABD is a highly integrated microcontroller that offers a robust set of features for a wide range of applications. This device is part of NXP's LPC700 series, which is known for its low power consumption and high performance. The P87LPC769ABD is particularly suited for automotive, industrial control, and utility metering applications.

Key Features:

  • Core: The microcontroller is built around a high-performance 80C51 processor core that operates at up to 20 MHz. This core is capable of executing instructions at a high rate, which allows for efficient processing of complex tasks.
  • Memory: It comes equipped with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, 256 bytes of RAM provide adequate space for data manipulation and temporary storage.
  • I/O Capabilities: The P87LPC769ABD features 21 general-purpose I/O pins that can be configured to suit various interfacing requirements. These versatile I/O options allow for easy integration with sensors, actuators, and other peripherals.
  • Timers: Two 16-bit timers/counters are included, which can be used for timing operations, pulse width modulation (PWM), or as event counters.
  • Communication: The device supports a variety of communication protocols, including I2C-bus, UART/Serial, and SPI, making it highly flexible in terms of connectivity with other devices and components.
  • Analog to Digital Converter (ADC): An integrated 8-bit ADC allows for the conversion of analog signals to digital, facilitating the use of analog sensors and inputs.
  • Power Management: The P87LPC769ABD is designed for low power operation with several power-saving modes, making it suitable for battery-operated and power-sensitive applications.

Package and Quality:

The microcontroller is available in a compact 20-pin TSSOP package, which saves space on PCBs. It is also characterized by its industrial temperature range, ensuring reliable operation under various environmental conditions. With its robust design and adherence to quality standards, the NXP P87LPC769ABD is a dependable choice for designers looking to incorporate a powerful microcontroller into their systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess