EN
  • EN
  • DE

ATSAMD20E14A-AUT

Part No ATSAMD20E14A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 10x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1020488-ATSAMD20E14A-AUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E14A-AUT CAD Model

Description

Microchip Technology's ATSAMD20E14A-AUT Microcontroller

The ATSAMD20E14A-AUT is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for power-sensitive and space-constrained applications. This microcontroller is part of the SAM D20 family, which is based on the powerful 32-bit ARM Cortex-M0+ processor. The device operates at a maximum frequency of 48MHz and offers a wide range of peripherals and flexibility that make it ideal for a variety of applications in the industrial, consumer, automotive, and other markets.

With 16KB of flash memory and 4KB of SRAM, the ATSAMD20E14A-AUT provides ample storage for code and data. The microcontroller also features 32-bit real-time performance with low power consumption, achieving an efficient balance between processing power and energy efficiency. This makes it particularly well-suited for battery-powered devices and applications requiring long-term operation without frequent maintenance.

The device includes a rich set of peripherals, such as SPI, I2C, and UART interfaces, which facilitate easy communication with other components in a system. It also has multiple timers and PWM channels, which are essential for precise control in applications like motor control or LED dimming. The microcontroller's 10-bit ADC offers accurate analog readings, making it suitable for sensor interfacing and data acquisition tasks.

One of the standout features of the ATSAMD20E14A-AUT is its robust peripheral touch controller (PTC), which supports capacitive touch functionality for buttons, sliders, and wheels. This feature enables the creation of intuitive and interactive user interfaces without the need for additional hardware components.

For automotive applications, the ATSAMD20E14A-AUT is automotive-qualified, meeting the stringent requirements of the industry for reliability and robustness. It comes in a 32-pin TQFP package, offering a compact footprint that is ideal for space-constrained automotive environments.

In summary, the ATSAMD20E14A-AUT from Microchip Technology is a versatile, efficient, and reliable microcontroller that provides a wealth of features for a wide range of applications. Its combination of processing power, low power consumption, and comprehensive peripheral set makes it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2953 $51.5436
29+ $3.5243 $102.2047
44+ $3.4142 $150.2248
61+ $3.3040 $201.5440
79+ $3.1939 $252.3181
105+ $2.8635 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,851 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess