EN
  • EN
  • DE

P89C51RB2BA/01,512

Part No P89C51RB2BA/01,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 16KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791282-P89C51RB2BA/01,512
Popularity Medium
Supply and Demand Status Balance
Family Name P89C51RB2
Introduction Date September 23, 1999
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C51RB2BA/01,512 CAD Model

Description

The NXP P89C51RB2BA/01,512 is a highly integrated microcontroller that belongs to NXP's 80C51 microcontroller family. This product is designed to deliver a high-performance solution for a wide range of embedded applications. The P89C51RB2BA/01,512 incorporates a range of features that make it a versatile choice for designers looking to implement robust and efficient systems.

Key Features

  • Core: The device is built around an 80C51 microcontroller core, which is known for its reliability and ease of use. It operates at up to 60 MHz frequency, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 64 KB of Flash program memory and 1,024 bytes of RAM, allowing for ample space for code and data storage.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features enable the user to update the firmware on the fly, enhancing flexibility and reducing downtime for maintenance.
  • Enhanced IO Capabilities: With a wide range of input/output ports, this microcontroller can handle multiple tasks simultaneously, making it ideal for controlling complex systems.
  • Power Management: The P89C51RB2BA/01,512 includes power-saving modes such as Idle and Power-down modes, which are essential for battery-operated devices.

Applications

The versatility of the P89C51RB2BA/01,512 makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the P89C51RB2BA/01,512 is no exception. It is designed to meet the high standards of performance and reliability that are expected from modern microcontrollers. With its robust feature set and NXP's support, this product is an excellent choice for developers who need a dependable microcontroller for their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess