EN
  • EN
  • DE

P89C51RC+IA

Part No P89C51RC+IA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343576-P89C51RC+IA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC+IA CAD Model

Description

Product Overview: NXP P89C51RC+IA Microcontroller

The NXP P89C51RC+IA is a highly integrated 8-bit microcontroller that belongs to the P89C51Rx2/Rx+ series, which is renowned for its high performance and low power consumption. This microcontroller is designed with a focus on advanced features and compatibility, making it an ideal choice for a wide range of applications in automotive, industrial, consumer electronics, and communication systems.

Key Features

  • Core: The P89C51RC+IA is built around an 80C51 microcontroller core that offers a robust instruction set and operates at up to 40 MHz frequency, providing quick execution of instructions and the ability to handle complex tasks efficiently.
  • Memory: It comes equipped with 32 kB of flash memory, which is ideal for storing large applications, and 1 kB of RAM for data storage. Additionally, the flash memory can be reprogrammed in-system, allowing for easy updates and modifications to the firmware.
  • Digital Peripherals: This microcontroller includes a range of digital peripherals such as four 8-bit I/O ports, three 16-bit timers/counters, and a full-duplex enhanced UART, offering versatile options for interfacing with other devices and modules.
  • ISP/IAP Capability: With In-System Programming (ISP) and In-Application Programming (IAP) support, users can update the firmware without removing the microcontroller from its application, significantly reducing downtime and increasing flexibility.
  • Power Management: The P89C51RC+IA features power control modes including idle and power-down modes, which help to minimize power consumption and extend battery life in portable applications.
  • Operating Voltage: It operates within a wide voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Packaging: The device is available in a 40-pin Dual In-line Package (DIP) or a 44-pin Plastic Leaded Chip Carrier (PLCC), providing flexibility in PCB design and space-saving opportunities.

Applications

The P89C51RC+IA microcontroller is well-suited for applications that demand reliable operation, real-time performance, and the ability to be updated post-deployment. Common applications include, but are not limited to, industrial control systems, home automation solutions, automotive electronics, and embedded systems requiring a high level of integration and processing power.

With its robust feature set and NXP's reputation for quality, the P89C51RC+IA is a versatile and reliable choice for developers seeking a microcontroller that can meet the demands of a dynamic technological landscape.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess