EN
  • EN
  • DE

P89C51RC+JN

Part No P89C51RC+JN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343579-P89C51RC+JN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC+JN CAD Model

Description

Introducing the NXP P89C51RC+JN Microcontroller

The NXP P89C51RC+JN is a powerful microcontroller that belongs to the P89C51Rx2/Rx+ series with a robust 8-bit architecture. This microcontroller is designed to deliver high performance and versatility for a wide range of embedded applications. It is particularly well-suited for industrial control systems, home appliances, automotive electronics, and other applications that require reliable operation in challenging environments.

At the heart of the P89C51RC+JN is a high-speed 8051-compatible microcontroller core that operates at up to 33 MHz. With 32 kB of flash memory, users can store substantial code while also taking advantage of the In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which allow for firmware updates in the field without the need for additional programming hardware.

The device features 1 kB of RAM, providing adequate space for temporary data storage during operation. The P89C51RC+JN also includes a wide range of peripherals and interfaces that enhance its functionality. These include:

  • Four 8-bit I/O ports with high drive capabilities, ensuring direct drive of LEDs and other high-current loads.
  • Three 16-bit timers/counters, which are useful for managing time-related tasks such as pulse width modulation (PWM) for motor control.
  • A full-duplex enhanced UART, which facilitates serial communication with other microcontrollers, computers, or peripheral devices.
  • An on-chip watchdog timer, providing a reliable system reset mechanism to ensure proper operation if the system becomes unresponsive.
  • Eight interrupt sources with four priority levels, allowing for responsive and prioritized interrupt handling.

For secure data operations, the P89C51RC+JN offers a 64-bit unique identification (UID) number, which can be used for device serialization or secure communication protocols. Additionally, the microcontroller's power management features include idle and power-down modes, which help conserve energy and extend the life of battery-powered devices.

Overall, the NXP P89C51RC+JN microcontroller is a robust and feature-rich solution for developers who require a high-performance 8-bit microcontroller with advanced capabilities and a broad operating voltage range from 2.7V to 5.5V. Its combination of memory, processing power, and peripherals make it an excellent choice for a multitude of embedded systems applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess