EN
  • EN
  • DE

P89C51RD2HBA/00:51

Part No P89C51RD2HBA/00:51
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1083730-P89C51RD2HBA/00:51
Ultra Librarian 3D Model Ultra Librarian P89C51RD2HBA/00:51 CAD Model

Description

Product Overview: NXP P89C51RD2HBA/00:51 Microcontroller

The NXP P89C51RD2HBA/00:51 microcontroller is a powerful and versatile integrated circuit that is part of NXP's 80C51 microcontroller family. This high-performance 8-bit microcontroller is designed for embedded systems requiring a high level of integration and low power consumption. With its robust architecture and enhanced features, the P89C51RD2HBA/00:51 is an ideal solution for a wide range of applications in industrial control, consumer electronics, and automotive systems.

Key Features:

  • CPU Core: An 80C51 processor core with 16-bit program counter and DPTR.
  • Memory: 64KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 1024 bytes of data RAM.
  • High-Speed Architecture: Up to 6 times faster than the standard 80C51 at the same clock frequency.
  • Oscillator: A wide range of frequency inputs from 0 to 40 MHz, with support for both crystal and external clock sources.
  • Power Management: Supports various power-saving modes including Idle and Power-down modes.
  • I/O Ports: Four 8-bit I/O ports, plus a fifth port of 2 bits, all of which are quasi-bidirectional.
  • Timers/Counters: Three 16-bit timers/counters for interval timing and event counting.
  • Serial Communication: Full-duplex enhanced UART with baud rate generator, and support for serial peripheral interface (SPI) communication.
  • Interrupt System: A total of 9 interrupt sources with four priority levels.
  • Special Functionality: Includes Watchdog Timer, Keyboard Interface, and Power-on Reset.

Applications:

The NXP P89C51RD2HBA/00:51 microcontroller is adept at handling complex tasks in various domains. It is particularly well-suited for applications that require sophisticated control systems, such as:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Consumer electronics, including gaming and entertainment systems
  • Home appliances and smart home devices
  • Telecommunication systems and network infrastructure

With its rich set of features and capabilities, the NXP P89C51RD2HBA/00:51 microcontroller is a reliable and efficient choice for designers and engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess