EN
  • EN
  • DE

P89C664HBBD

Part No P89C664HBBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 045532-P89C664HBBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C664HBBD CAD Model

Description

The NXP P89C664HBBD is a high-performance microcontroller that is part of NXP's 80C51 family of 8-bit microcontrollers. This robust and versatile MCU is designed to tackle a wide range of embedded systems applications with its powerful features and capabilities.

Key Features:

  • Core: The P89C664HBBD is built around a high-speed 80C51 microcontroller core, which provides a solid foundation for both legacy and new applications.
  • Memory: It comes with an ample 64KB of Flash memory, which is ideal for storing application code, and 2048 bytes of RAM for efficient data processing.
  • Clock Speed: With a clock speed of up to 40 MHz, the P89C664HBBD offers exceptional performance for time-sensitive operations.
  • I/O Ports: The device features a total of 32 programmable I/O lines that are divided into four 8-bit ports, providing ample connectivity options for peripheral devices.
  • Communication Interfaces: Onboard communication interfaces include a full-duplex enhanced UART, I2C-bus interface, and multiple Timer/Counters, making it easy to interface with other devices and components.
  • ADC: An integrated 10-bit A/D Converter with eight multiplexed inputs allows for accurate analog signal measurement and conversion to digital.
  • Power Management: The microcontroller supports various power-saving modes, which makes it suitable for battery-operated and power-conscious applications.
  • Security: The Flash memory comes with a programmable security bit to protect your code from unauthorized access.

Applications:

The P89C664HBBD is ideal for applications that require a combination of high performance, low power consumption, and substantial I/O capabilities. It is commonly used in:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

With its rich feature set and NXP's reputation for reliability, the P89C664HBBD is a top choice for designers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess