EN
  • EN
  • DE

P89LPC914FDH

Part No P89LPC914FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234965-P89LPC914FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC914FDH CAD Model

Description

The P89LPC914FDH is a highly integrated microcontroller from NXP Semiconductors, designed for low-power and high-performance applications. It is part of NXP's 89LPC900 family of microcontrollers that are based on a high-performance processor architecture and are optimized for use in a wide range of industrial, automotive, and consumer electronics.

Key Features

  • 8-bit Microcontroller: The P89LPC914FDH is built around a powerful 8-bit microcontroller that can execute instructions quickly and efficiently, making it ideal for applications that require fast data processing and real-time control.
  • Enhanced 80C51 Central Processing Unit: It features an enhanced 80C51 CPU which provides up to 6 times the performance of the standard 80C51 at the same clock frequency.
  • Flash Memory: Equipped with 4 KB of on-chip flash memory, the P89LPC914FDH offers ample space for application code, which can be updated in-system through an ISP (In-System Programming) feature, providing greater flexibility and ease of use.
  • RAM: The device includes 256 bytes of RAM, allowing efficient handling of data and intermediate calculations.
  • Diverse Peripherals: It comes with a variety of built-in peripherals including two 16-bit timers, an I²C-bus interface, SPI interface, a 10-bit A/D converter with 8 multiplexed inputs, and more, offering extensive functionality to meet the needs of complex designs.
  • Low Power Consumption: The microcontroller is designed for low power consumption, featuring several power-saving modes, making it suitable for battery-powered and portable devices.

Applications

The versatility of the P89LPC914FDH allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Automotive systems
  • Battery management
  • Industrial control systems
  • Home appliances
  • Consumer electronics

Package and Quality

The P89LPC914FDH is available in a small and lead-free TSSOP28 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. NXP's commitment to quality ensures that the P89LPC914FDH meets the stringent requirements of the electronics industry, providing reliable and robust performance for critical applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess