EN
  • EN
  • DE

1607040000

Part No 1607040000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description SL 3.5/2/90F3.2SN OR | TERM BLOCK HDR 2POS 90DEG 3.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Weidmuller
Packaging Bulk
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.138" (3.50mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Style Through Hole
Current - IEC 17A
Voltage - IEC 320V
Current - UL 10A
Voltage - UL 300V
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Features Mating and Mounting Flange
Material Flammability Rating UL94 V-0
Ingress Protection IP10
Contact Material Copper Alloy
Dielectric Material Polybutylene Terephthalate (PBT)
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.295" (7.50mm)
Manufacturer Pack Quantity 100
Win Source Part Number 1121400-1607040000
Manufacturer Homepage www.weidmuller.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1607040000 CAD Model

Description

The Weidmuller 1121400-1607040000 header is a male pin shrouded connector with 4 sides.

  • Positions per Level: 2
  • Levels: 1
  • Pitch: 0.138 inches (3.50mm)
  • Header Orientation: 90 degrees right angle
  • Termination Style: Solder
  • Mounting Style: Through-Hole
  • Current Rating: 17A (IEC), 10A (UL)
  • Voltage Rating: 320V (IEC), 300V (UL)
  • Contact Mating Finish: Tin
  • Contact Material: Copper Alloy
  • Ingress Protection: IP10
  • Material Flammability Rating: UL94 V-0
  • Dielectric Material: Polybutylene Terephthalate (PBT)
  • Insulation Height: 0.295 inches (7.50mm)

You May Also Be Interested in

TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block Horizontal and Vertical with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Curtis Industries
1 Circuit Barrier Block Connector Screws
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Wurth Electronics Inc
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2289 $67.3734
13+ $9.2134 $119.7742
20+ $8.9258 $178.5160
27+ $8.6382 $233.2314
35+ $8.3495 $292.2325
47+ $7.4867 $351.8749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess