EN
  • EN
  • DE

P89LPC925FDH,529

Part No P89LPC925FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 780024-P89LPC925FDH,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC925
Introduction Date March 09, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC925FDH,529 CAD Model

Description

Product Overview: P89LPC925FDH,529 from NXP

The P89LPC925FDH,529 is a highly integrated microcontroller from NXP Semiconductors, designed for low-power and high-performance applications. This device is part of the P89LPC900 series of microcontrollers, which are based on a high-performance processor architecture and are optimized for low power consumption.

Key Features

  • Core: The product features a 7.5 MHz, 80C51-based CPU processor which is capable of executing instructions at up to six times the rate of standard 80C51 devices. This makes the P89LPC925FDH,529 an ideal choice for applications requiring fast processing and low power consumption.
  • Memory: It comes equipped with 8 KB of flash memory, which provides ample space for the user's application code and data storage. The flash memory can be reprogrammed in-system through the IAP (In-Application Programming) feature, offering great flexibility for firmware updates.
  • Digital Peripherals: The microcontroller includes 2 16-bit timers/counters, a programmable counter array, a watchdog timer, and an enhanced UART for serial communication.
  • Analog Features: The device boasts an 8-channel, 10-bit analog-to-digital converter (ADC) which allows it to interface with analog sensors and inputs efficiently.
  • I/O Ports: It provides up to 21 general-purpose I/O pins, giving designers the flexibility to connect a variety of peripherals and devices.
  • Power Management: The P89LPC925FDH,529 includes power-saving modes such as Idle and Power-down modes, which are essential for battery-operated devices.
  • Operating Voltage: The microcontroller operates at a voltage range of 2.4V to 3.6V, which is suitable for low-voltage applications.
  • Packaging: It comes in a TSSOP28 package, which is a space-saving option for PCB designs with limited real estate.

Applications

With its robust feature set, the P89LPC925FDH,529 is ideal for use in a wide range of applications, including but not limited to industrial control systems, automotive electronics, battery management systems, and smart sensors. Its low-power capabilities make it particularly well-suited for portable and wearable technology.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the P89LPC925FDH,529 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation in various environments and applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess