EN
  • EN
  • DE

P89LPC935FHN

Part No P89LPC935FHN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontroller 8-Bit 80C51 CISC 8K-byte Flash 2.5V/3.3V 28-Pin HVQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 80C51
Density 64 kb
Frequency 18 MHz
Interface I2C, SPI, UART
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Bits 8
Number of I/Os 26
Number of Pins 28
Number of Timers/Counters 2
RAM Size 768 B
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1083735-P89LPC935FHN
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89LPC935FHN CAD Model

Description

Introducing the NXP P89LPC935FHN Microcontroller

The NXP P89LPC935FHN is a highly integrated microcontroller that is part of NXP's 89LPC900 family of low-power, 8-bit microcontrollers. It is designed to deliver high performance and versatility for a wide range of embedded applications. With its advanced features and compact design, this microcontroller is ideal for space-constrained and power-sensitive products.

Core Features

  • 8-bit Microcontroller: Based on a high-performance processor architecture, the P89LPC935FHN operates at up to 18 MHz with a wide range of operating voltages from 2.4V to 3.6V, ensuring efficient processing capabilities.
  • Flash Memory: Equipped with 16 KB of on-chip flash memory, this microcontroller provides ample space for application code and data storage, supporting In-System Programming (ISP) and In-Application Programming (IAP) for maximum flexibility.
  • RAM: With 768 bytes of RAM, the P89LPC935FHN allows for efficient data manipulation and buffer storage, which is critical for real-time applications.
  • I/O Ports: The device features 21 general-purpose I/O pins, giving developers the freedom to interface with a variety of peripherals and sensors.
  • Two 16-bit Timers/Counters: These provide timing and counting capabilities that are essential for tasks such as pulse generation and event counting.
  • Enhanced UART: A full-duplex serial port enables easy communication with other microcontrollers, computers, and peripherals.
  • 10-bit A/D Converter: With eight analog inputs, the integrated ADC allows for precise measurement of analog signals, making it perfect for applications requiring sensor data acquisition.

Connectivity and Power Management

The P89LPC935FHN offers various low-power modes, including Idle and Power-down modes, which are instrumental in extending battery life for portable devices. Additionally, it provides a versatile set of features to support system-level communication and connectivity, including multiple serial interfaces.

Applications

With its rich set of features and low-power operation, the NXP P89LPC935FHN is well-suited for applications in consumer electronics, industrial control systems, automotive components, and more. Its robust design ensures reliable operation in environments that demand stability and precision.

Whether you are developing a complex embedded system or a simple control application, the NXP P89LPC935FHN provides a scalable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess