EN
  • EN
  • DE

P89LPC970FDH

Part No P89LPC970FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 2 kB/4 kB/8 kB wide-voltage byte-erasable flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234985-P89LPC970FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC970FDH CAD Model

Description

The NXP P89LPC970FDH is a highly integrated, low-power microcontroller that is part of NXP's 89 LPC series, designed for 8-bit microcontroller applications. It features a 80C51 microcontroller core with 8 kB of flash memory, making it an ideal choice for a wide range of applications that require efficient, reliable control with a small footprint.

Key Features

  • Microcontroller Core: 80C51-based core operating with a clock speed of up to 18 MHz, providing a robust platform for embedded system development.
  • Memory: Comes with 8 kB of on-chip flash memory, which is typically more than sufficient for simple to moderately complex applications.
  • Digital Peripherals: Includes a variety of digital peripherals such as 32 I/O pins, two 16-bit timers, and a serial communication controller supporting UART/SPI/I²C protocols.
  • Analog Features: Equipped with an 8-channel 10-bit A/D converter, allowing the microcontroller to interface with analog sensors and devices.
  • Power Management: Features multiple power-saving modes including Idle and Power-down modes, making it suitable for battery-powered and power-sensitive applications.
  • In-System Programming (ISP): Supports ISP and IAP (In-Application Programming), allowing for easy firmware updates and application modifications without the need for additional programming hardware.

Applications

The P89LPC970FDH microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Battery management
  • Consumer electronics
  • Automotive electronics

Package and Availability

The P89LPC970FDH is available in a TSSOP28 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. It is RoHS compliant and supports a wide operating temperature range, making it a reliable choice for industrial environments.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP product page or contact your local NXP sales representative.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess