EN
  • EN
  • DE

P89LPC982FA,529

Part No P89LPC982FA,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH
Manufacturer NXP
Series LPC900
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-LCC (J-Lead)
Family Name P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 296
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888476-P89LPC982FA,529
Ultra Librarian 3D Model Ultra Librarian P89LPC982FA,529 CAD Model

Description

The NXP P89LPC982FA,529 is a cutting-edge microcontroller that combines the versatility of a high-performance 8-bit architecture with the convenience of a low-power design. This product is part of NXP's 89LPC900 family, which is renowned for its exceptional integration of features and affordability for a wide range of applications.

Key Features:

  • High-Performance 8-bit CPU: The P89LPC982FA,529 is equipped with an 8-bit microcontroller that delivers efficient processing capabilities, making it ideal for applications requiring quick data manipulation and control.
  • Enhanced System Features: With 8KB of flash memory, users have ample space for code storage, while 512 bytes of RAM ensure smooth operation. The device also includes two 16-bit timers and a 10-bit A/D converter, enhancing its utility in various scenarios.
  • In-System Programmable (ISP): The microcontroller supports In-System Programming, allowing for easy firmware updates without the need for additional hardware, saving both time and resources.
  • Low Power Consumption: Designed with power efficiency in mind, the P89LPC982FA,529 features several power-saving modes, making it suitable for battery-operated devices.
  • Robust I/O Capabilities: With up to 21 general-purpose I/O pins, this microcontroller provides the flexibility needed to interface with a wide array of peripherals and sensors.
  • Communication Interfaces: The device includes an enhanced UART for serial communication, as well as an I²C-bus interface, facilitating easy integration into existing systems.

Applications:

The NXP P89LPC982FA,529 is versatile enough for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Battery management

Technical Specifications:

Attribute Details CPU 8-bit Microcontroller Memory 8KB Flash, 512B RAM Timers Two 16-bit A/D Converter 10-bit I/O Pins Up to 21 GPIO Communication Interfaces UART, I²C Supply Voltage 2.4V to 3.6V

For developers and engineers seeking a robust and power-efficient microcontroller, the NXP P89LPC982FA,529 represents an excellent choice that balances performance, integration, and cost-effectiveness.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess