EN
  • EN
  • DE

P89LPC982FDH

Part No P89LPC982FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 061108-P89LPC982FDH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC982FDH CAD Model

Description

Introducing the NXP P89LPC982FDH Microcontroller

The NXP P89LPC982FDH is a high-performance, 8-bit microcontroller designed for a wide range of applications that require sophisticated features and a flexible I/O configuration. This robust microcontroller is part of the LPC900 family, which is well-regarded for its low-power consumption and high integration.

Key Features

  • Advanced 8-bit microcontroller: The P89LPC982FDH operates with a high-performance 8-bit architecture that is optimized for low power and high-speed processing, making it ideal for battery-operated devices and other power-sensitive applications.
  • Flash memory: Equipped with 8 KB of on-chip flash memory, this microcontroller provides ample space for your application code and data, while also supporting In-System Programming (ISP) and In-Application Programming (IAP) for easy updates and modifications.
  • Diverse I/O options: With multiple general-purpose I/O pins, this microcontroller can handle a variety of peripherals and user interfaces, offering designers the flexibility to connect to both analog and digital sensors, actuators, and other components.
  • Integrated peripherals: The P89LPC982FDH comes with a range of built-in peripherals, including two 16-bit timers, a watchdog timer, an SPI interface, and enhanced UARTs, which help reduce external component count and system costs.
  • Power-saving modes: Featuring several power-saving modes such as Idle and Power-down, the microcontroller allows for intelligent power management, ensuring that the system consumes energy only when necessary.
  • Analog features: An 8-channel, 10-bit Analog-to-Digital Converter (ADC) provides accurate and efficient analog signal processing capabilities, which is essential for applications requiring sensor data acquisition.

Applications

The P89LPC982FDH is well-suited for a diverse range of applications, including but not limited to industrial control systems, home appliances, automotive subsystems, and battery-operated devices. Its robust feature set and adaptability make it an excellent choice for developers looking to create sophisticated and reliable products.

Overall, the NXP P89LPC982FDH is a versatile and powerful microcontroller that offers a balanced combination of performance, power efficiency, and ease of use. Whether you're designing a simple gadget or a complex system, this microcontroller provides a solid foundation for your electronic projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4867 $59.8936
19+ $6.1434 $116.7246
30+ $5.9517 $178.5510
41+ $5.7600 $236.1600
52+ $5.5671 $289.4892
70+ $4.9919 $349.4330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess